The 301R103U020HS2 is a radial leaded aluminum electrolytic capacitor in the 300/301 series, designed for high ripple current in switching power supplies and UPS battery stiffening. It features an ultra-low ESR of 17.6 mΩ at 25°C and supports a ripple current of 8.89 A at 85°C. The capacitor has a capacitance of 10,000 µF, a rated voltage of 20 Vdc, and operates from -55°C to +105°C. Its case size is 0.895 inches in diameter by 3.15 inches in length, with two leads and a PVC insulation. The part meets a 4000-hour load life at 85°C under full load and has a series inductance of 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The 301R103U020HS2 is a radial leaded aluminum electrolytic capacitor in the 300/301 series, designed for high ripple current in switching power supplies and UPS battery stiffening. It features an ultra-low ESR of 17.6 mΩ at 25°C and supports a ripple current of 8.89 A at 85°C. The capacitor has a capacitance of 10,000 µF, a rated voltage of 20 Vdc, and operates from -55°C to +105°C. Its case size is 0.895 inches in diameter by 3.15 inches in length, with two leads and a PVC insulation. The part meets a 4000-hour load life at 85°C under full load and has a series inductance of 12 to 16 nH.