Cornell Dubilier Aluminum Electrolytic 301472U016GL2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 301472U016GL2 is a 4700 µF, 16 Vdc aluminum electrolytic capacitor in a radial leaded package with a 0.77 inch diameter and 2.15 inch length, designed for high ripple current applications in switching power supplies. It has a maximum ESR of 54.5 mΩ at 120 Hz and 27.8 mΩ at 20 kHz, and supports a ripple current of 3.82 A at 85°C. The capacitor operates from -55°C to 105°C and has a 4000 hour load life at 85°C under full load. Its capacitance tolerance is -10% to +75%, and it features an epoxy end seal. Series inductance is between 12 and 16 nH, enabling it to replace multiple smaller capacitors in output filtering applications.

Datasheet Summary
Powered by GS/AI

The 301472U016GL2 is a 4700 µF, 16 Vdc aluminum electrolytic capacitor in a radial leaded package with a 0.77 inch diameter and 2.15 inch length, designed for high ripple current applications in switching power supplies. It has a maximum ESR of 54.5 mΩ at 120 Hz and 27.8 mΩ at 20 kHz, and supports a ripple current of 3.82 A at 85°C. The capacitor operates from -55°C to 105°C and has a 4000 hour load life at 85°C under full load. Its capacitance tolerance is -10% to +75%, and it features an epoxy end seal. Series inductance is between 12 and 16 nH, enabling it to replace multiple smaller capacitors in output filtering applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301472U016GL2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301472U016GL2
Aluminum Electrolytic 301472U016GL2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301472U016GL2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details