The 29480B153JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage applications, with a capacitance of 15,000 pF and a voltage rating of 8,000 peak volts. It is cast in a cylindrical case, provides maximum AC current of 30 A at 3 MHz, 47 A at 1 MHz, 33 A at 300 kHz, and 20 A at 100 kHz at 65 °C, and has a case height of 5.00 inches. It operates within a temperature range of -55 °C to +125 °C with a capacitance tolerance of ±5% (J).
High-Voltage Mica Capacitors 15000µF
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29480B153JO0 | 2002-29480B153JO0 |
| Product Name | Mica | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica |
| Capacitance Range | 0.0150 microF | 15000 microF |