Cornell Dubilier Aluminum Electrolytic 301R682U020GS2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301R 6800 μF 20 Vdc radial aluminum electrolytic capacitor features two leads, ultra-low ESR of 15.1 mΩ at 20 kHz, and a ripple current rating of 8.33 A at 85 °C. It has a case size of 0.77 in diameter by 3.15 in height and meets the -55 °C to +105 °C temperature range. With a 4000-hour load life at full load and 85 °C for RoHS-compliant versions, it is designed for high-ripple current applications in switching power supplies and UPS systems. The part includes epoxy insulation and a bare can construction.

Datasheet Summary
Powered by GS/AI

The Type 301R 6800 μF 20 Vdc radial aluminum electrolytic capacitor features two leads, ultra-low ESR of 15.1 mΩ at 20 kHz, and a ripple current rating of 8.33 A at 85 °C. It has a case size of 0.77 in diameter by 3.15 in height and meets the -55 °C to +105 °C temperature range. With a 4000-hour load life at full load and 85 °C for RoHS-compliant versions, it is designed for high-ripple current applications in switching power supplies and UPS systems. The part includes epoxy insulation and a bare can construction.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R682U020GS2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R682U020GS2
Aluminum Electrolytic 301R682U020GS2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R682U020GS2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details