The 301223U016JT2 is a two-leaded, ultralow ESR aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with a capacitance of 22,000 µF, a rated voltage of 16 Vdc, and a maximum ESR of 17.9 mΩ at 120 Hz and 11.1 mΩ at 20 kHz. It provides a ripple current rating of 10.1 A at 120 Hz and 12.1 A at 20 kHz. The capacitor measures 1.02 inches in diameter and 3.65 inches in length, operates over a temperature range of -55°C to +105°C, and has a load life of 2000 hours at full load and 85°C. Its capacitance tolerance is -10% to +75%. The device has a series inductance of 12 to 16 nH and is epoxy-insulated with a lead diameter of 0.040 inches (AWG 18).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301223U016JT2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |