The Type 301R392U020GL2 is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 3900 µF, a rated voltage of 20 Vdc, and an ESR of 47.2 mΩ at 25°C. It supports a ripple current of 4.11 A at 85°C and 5.42 A at 20 kHz. The device measures 19.4 mm in diameter and 54.6 mm in length with a lead spacing of 7.62 mm. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and maintains more than 90% capacitance at -40°C. Series inductance is between 12 and 16 nH.
Datasheet Summary Powered by GS/AI
The Type 301R392U020GL2 is a two-lead, ultra-low ESR radial aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 3900 µF, a rated voltage of 20 Vdc, and an ESR of 47.2 mΩ at 25°C. It supports a ripple current of 4.11 A at 85°C and 5.42 A at 20 kHz. The device measures 19.4 mm in diameter and 54.6 mm in length with a lead spacing of 7.62 mm. It operates from -55°C to +105°C, has a 4000-hour load life at 85°C under full load, and maintains more than 90% capacitance at -40°C. Series inductance is between 12 and 16 nH.