Aluminum electrolytic photoflash capacitor rated for 360 V DC, with a capacitance of 300 µF, radial lead mounting, and dimensions of 16 mm in diameter by 48 mm in length. It has a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20%. The capacitor is designed for applications such as emergency and signal lighting, with validated performance after 5000 flashes at rated voltage and 500 hours of shelf life at 55°C with no voltage applied.
Photoflash Aluminum Electrolytic Capacitors
PHOTOFLASH/IC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 307FSR360XKCF | 2002-307FSR360XKCF | 1572-307FSR360XKCF-ND | 307FSR360XKCF |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 300 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |