Cornell Dubilier Aluminum Electrolytic 301223U6R3JP2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301 capacitor is a two-lead, radial, aluminum electrolytic component designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The 301223U6R3JP2 variant operates at 6.3 Vdc, has a capacitance of 22,000 μF, a maximum ESR of 23.0 mΩ at 120 Hz, and a rated ripple current of 7.66 A at 120 Hz and 8.75 A at 20 kHz. It has a case dimension of 1.02 in diameter by 2.65 in length, a maximum operating temperature of +105°C, and a load life of 4000 hours at full load and 85°C. The capacitor has a capacitance tolerance of −10% to +75%, and includes PVC insulation with an epoxy end seal. Series inductance is 12 to 16 nH.

Datasheet Summary
Powered by GS/AI

The Type 301 capacitor is a two-lead, radial, aluminum electrolytic component designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. The 301223U6R3JP2 variant operates at 6.3 Vdc, has a capacitance of 22,000 μF, a maximum ESR of 23.0 mΩ at 120 Hz, and a rated ripple current of 7.66 A at 120 Hz and 8.75 A at 20 kHz. It has a case dimension of 1.02 in diameter by 2.65 in length, a maximum operating temperature of +105°C, and a load life of 4000 hours at full load and 85°C. The capacitor has a capacitance tolerance of −10% to +75%, and includes PVC insulation with an epoxy end seal. Series inductance is 12 to 16 nH.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301223U6R3JP2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301223U6R3JP2
Aluminum Electrolytic 301223U6R3JP2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301223U6R3JP2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers