Cornell Dubilier Aluminum Electrolytic 301273U010JT2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301 capacitor is a radial, two-lead aluminum electrolytic capacitor designed for switching power supply output filtering and UPS battery stiffening, offering ultra-low ESR and high ripple current capability. It operates from -55°C to +105°C with a voltage range up to 250 Vdc and capacitance values from 39 µF to 33,000 µF. The part 301273U010JT2 is a 27,000 µF, 10 Vdc variant with a case size of 1.02 x 3.65 inches, rated for a maximum ESR of 17.5 mΩ at 25°C and a ripple current of 10.3 A at 120 Hz. It features a 4000-hour load life at 85°C and a series inductance of 12 to 16 nH. The part includes an epoxy end seal and has a lead diameter of 1.02 mm (18 AWG).

Datasheet Summary
Powered by GS/AI

The Type 301 capacitor is a radial, two-lead aluminum electrolytic capacitor designed for switching power supply output filtering and UPS battery stiffening, offering ultra-low ESR and high ripple current capability. It operates from -55°C to +105°C with a voltage range up to 250 Vdc and capacitance values from 39 µF to 33,000 µF. The part 301273U010JT2 is a 27,000 µF, 10 Vdc variant with a case size of 1.02 x 3.65 inches, rated for a maximum ESR of 17.5 mΩ at 25°C and a ripple current of 10.3 A at 120 Hz. It features a 4000-hour load life at 85°C and a series inductance of 12 to 16 nH. The part includes an epoxy end seal and has a lead diameter of 1.02 mm (18 AWG).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301273U010JT2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301273U010JT2
Aluminum Electrolytic 301273U010JT2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301273U010JT2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details