The 300 and 301 series are switching power grade radial aluminum electrolytic capacitors designed for high ripple current applications, such as power supply outputs and UPS battery stiffening, with a temperature range of -55°C to 105°C, capacitance from 39 µF to 33,000 µF, and rated voltages up to 250 Vdc. The 300 variant has three leads for reverse-proof mounting, while the 301 has two. The part 300JJ192U025B belongs to this series, featuring a case code JJ indicating a 1.015 inch diameter and 1.650 inch length, with a capacitance of 1900 µF, tolerance of -10 +75%, voltage rating of 25 Vdc, and epoxy insulation. ESR values reach as low as 6 mΩ, with ripple current capability up to 16 A. The series has a 4000 hour load life at 85°C for parts with diameter ≥ .77 inch, series inductance of 12 to 16 nH, and maintains >90% capacitance at -40°C.
Long-Life, Switching Power Grade Radial, –55 ºC to 105 ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-300JJ192U025B |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |