The Type 301R 333 U 6R3 JS 2 E is a 1.02 x 3.65 inch, two-lead radial aluminum electrolytic capacitor rated for 33,000 µF and 7.5 Vdc with a maximum ESR of 11.2 mΩ at 120 Hz and a ripple current rating of 12.1 A at 85°C. It operates from -55°C to 105°C and has a 4000-hour load life at full load and 85°C. The capacitor features ultra-low ESR and is designed for high-ripple-current applications such as switching power supply outputs and UPS battery stiffening.
Datasheet Summary Powered by GS/AI
The Type 301R 333 U 6R3 JS 2 E is a 1.02 x 3.65 inch, two-lead radial aluminum electrolytic capacitor rated for 33,000 µF and 7.5 Vdc with a maximum ESR of 11.2 mΩ at 120 Hz and a ripple current rating of 12.1 A at 85°C. It operates from -55°C to 105°C and has a 4000-hour load life at full load and 85°C. The capacitor features ultra-low ESR and is designed for high-ripple-current applications such as switching power supply outputs and UPS battery stiffening.