The Type 3186 is an 85 °C aluminum electrolytic capacitor with screw terminals, designed for high capacitance and rugged applications. It features rilled construction for high shock and vibration resistance and improved heat transfer. The GN case has a 3.000 in (76.2 mm) diameter and 8.625 in (219.1 mm) length. It supports rated voltages from 16 to 500 Vdc and capacitances up to 1.0 F, with a ±20% tolerance at 350 Vdc. Operating temperature range is -40 °C to +85 °C. Endurance life is 1,500 hours at 85 °C under full load. Leakage current is ≤6√CV µA (6 mA max.). Vibration resistance is 15 g under rilled construction. Terminal style is M5 high current high post. Insulation is 0.008" PVC. Weight is 51.1 oz (1460 g).
While Type 3186’s standard encasement is by compression with the capacitor element captured on an aluminum peg in the can bottom and a phenolic peg in the top, rilled construction is available. With rilled construction the element is secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry’s highest vibration and shock withstanding and excellent heat transfer. Besides increasing ripple current handling, the rilled construction extends the great value of the Type 3186 into military and transportation applications that require rugged mechanical capability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3186GN612T350BMA1 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 6100 microF |
| Capacitance Tolerance | 50 (+/- %) |