The Type 301183U6R3JL2 is a 18,000 µF, 6.3 Vdc aluminum electrolytic capacitor with three leads, designed for switching power supply outputs and UPS battery stiffening. It has a maximum ESR of 29.6 mΩ at 120 Hz and a ripple current rating of 6.08 A at 85 °C, with a nominal size of 1.02 x 2.15 inches. The capacitor operates from -55 °C to +105 °C and meets the 4000-hour load life specification at 85 °C under full load. It features ultra-low ESR and high ripple current capability, enabling replacement of multiple smaller capacitors. The case is insulated with PVC and epoxy end seal, and lead spacing is 10.16 mm between the outer leads and 7.62 mm to the center lead. Series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301183U6R3JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |