Cornell Dubilier Aluminum Electrolytic 301R472U016HJ2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 301R472U016HJ2 is a radial aluminum electrolytic capacitor for switching power supply outputs, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, a diameter of 0.895 inches, a height of 1.65 inches, a rated voltage of 16 Vdc, a capacitance of 4700 µF, and an ESR of 47.2 mΩ at 25°C. It supports a ripple current of 4.11 A at 120 Hz and 5.42 A at 20 kHz, with an operating temperature range of -55°C to +105°C and a load life of 2000 hours at full load and 85°C. The part employs a polyester insulation and epoxy end seal.

Datasheet Summary
Powered by GS/AI

The Type 301R472U016HJ2 is a radial aluminum electrolytic capacitor for switching power supply outputs, featuring ultra-low ESR and high ripple current capability. It has a 2-lead configuration, a diameter of 0.895 inches, a height of 1.65 inches, a rated voltage of 16 Vdc, a capacitance of 4700 µF, and an ESR of 47.2 mΩ at 25°C. It supports a ripple current of 4.11 A at 120 Hz and 5.42 A at 20 kHz, with an operating temperature range of -55°C to +105°C and a load life of 2000 hours at full load and 85°C. The part employs a polyester insulation and epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 301R472U016HJ2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
301R472U016HJ2
Aluminum Electrolytic 301R472U016HJ2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 301R472U016HJ2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details