The 29480B123JO0 is a cylindrical high-voltage mica capacitor rated for 8,000 peak volts with a capacitance of 12,000 pF, designed for high-current and high-voltage applications such as radio transmitters. It has a maximum AC current rating of 30 A at 3 MHz, 43 A at 1 MHz, 30 A at 300 kHz, and 20 A at 100 kHz at 65 °C. The capacitor is cast in a cylindrical case with a height of 4.50 inches and is electrically equivalent to MIL-C-5 Styles CM75 through CM93. It operates reliably from -55 °C to +125 °C with a capacitance tolerance of ±5% and is highly shock resistant with convenient mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29480B123JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |