The 301153U7R5JL2 is a radial lead aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with ultra-low ESR and high ripple current capability. It has a case size of 1.02 x 2.15 inches, a rated voltage of 7.5 Vdc, a capacitance of 15,000 µF, a maximum ESR of 30.1 mΩ at 120 Hz, and a ripple current rating of 6.02 A at 85 °C. The capacitor operates over a temperature range of -55 °C to 105 °C and has a 4000-hour load life at full load and 85 °C. It features a two-lead configuration and uses epoxy insulation.
Datasheet Summary Powered by GS/AI
The 301153U7R5JL2 is a radial lead aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, with ultra-low ESR and high ripple current capability. It has a case size of 1.02 x 2.15 inches, a rated voltage of 7.5 Vdc, a capacitance of 15,000 µF, a maximum ESR of 30.1 mΩ at 120 Hz, and a ripple current rating of 6.02 A at 85 °C. The capacitor operates over a temperature range of -55 °C to 105 °C and has a 4000-hour load life at full load and 85 °C. It features a two-lead configuration and uses epoxy insulation.