The Type 301R capacitor is a radial leaded, high-capacitance, ultra-low ESR aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has two leads and is rated for -55°C to +105°C operation. The part 301223U7R5JP2 is a 22,000 µF, 7.5 Vdc variant with a case code JP, measuring 1.02 inches in diameter by 2.65 inches in length. It has a maximum ESR of 15.0 mΩ at 25°C and supports a ripple current of 9.47 A at 120 Hz and 11.9 A at 20 kHz. The capacitor has a 4000-hour load life at 85°C under full load and exhibits >90% capacitance retention at -40°C. Series inductance is 12 to 16 nH. The part is RoHS compliant and features an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301223U7R5JP2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |