The Type 301R capacitor with part number 301223U7R5HT2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 22,000 µF at 7.5 Vdc, a maximum ESR of 13.9 mΩ at 25°C, and a ripple current rating of 10.70 A at 85°C. The case measures 0.895 inches in diameter and 3.65 inches in length with two leads. It operates from -55°C to +105°C and complies with RoHS. Load life is 4000 hours at full load and 85°C. Series inductance ranges from 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The Type 301R capacitor with part number 301223U7R5HT2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening. It has a capacitance of 22,000 µF at 7.5 Vdc, a maximum ESR of 13.9 mΩ at 25°C, and a ripple current rating of 10.70 A at 85°C. The case measures 0.895 inches in diameter and 3.65 inches in length with two leads. It operates from -55°C to +105°C and complies with RoHS. Load life is 4000 hours at full load and 85°C. Series inductance ranges from 12 to 16 nH.