The Type 3188 is an aluminum electrolytic capacitor with screw terminals, designed for high ripple current and long life in demanding applications. It offers rilled construction for enhanced vibration and shock resistance, with a temperature range of -40 °C to +85 °C and rated voltages from 16 Vdc to 450 Vdc. Capacitance ranges from 270 µF to 1.0 F, with tolerance of -10% +75% for voltages ≤100 Vdc and -10% +50% for ≥200 Vdc. The part has a 4,000-hour endurance life test at 85 °C under full load. Available case sizes include diameter (D) of 2.5 in (63.5 mm) and length (L) of 5.625 in (142.9 mm), with a high current, high post terminal (K) as specified by the part number suffix. The construction is rilled with a stud mount, as indicated by the T1 code.
The Type 3188 has twice the life of the 3186 and twice the ripple current capability. Like the 3186, Type 3188 is available with the capacitor element potted in place for lower cost or secured by rills, spoon shaped dimples in the side of the can. Rilled construction offers the industry's highest vibration and shock withstanding and excellent heat transfer into the sides and bottom of the can. Besides increasing ripple current handling, the rilled construction extends the opportunity for Type 3188 into military and transportation settings that require rugged mechanical capability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3188FH203T100BMA3 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 20000 microF |
| Capacitance Tolerance | 50 (+/- %) |