The Type 301R562U010GL2 is a two-lead, radial aluminum electrolytic capacitor designed for switching power supply output filtering and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 5600 µF, a rated voltage of 10 Vdc, and an ESR of 45.6 mΩ at 25°C and 24.2 mΩ at 85°C. The capacitor supports a ripple current of 4.18 A at 85°C and 5.41 A at 20 kHz. Its case size is 0.77 inches in diameter by 2.15 inches in length. It operates from -55°C to +105°C and has a load life of 4000 hours at full load and 85°C. The part includes epoxy end seal insulation and adheres to RoHS compliance. Series inductance is 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301R562U010GL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |