Cylindrical high-voltage mica capacitors of the 294 series, rated for 6,000 peak volts, with a capacitance of 18,000 pF, are designed for high-current applications in radio transmitter circuits. The part is cast in a cylindrical case with a height of 4.00 inches and supports a maximum AC current of 30 A at 3 MHz, 51 A at 1 MHz, 36 A at 300 kHz, and 22 A at 100 kHz at 65 °C. The capacitance tolerance is ±5% (J), and the operating temperature range is from -55 °C to +125 °C.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors of the 294 series, rated for 6,000 peak volts, with a capacitance of 18,000 pF, are designed for high-current applications in radio transmitter circuits. The part is cast in a cylindrical case with a height of 4.00 inches and supports a maximum AC current of 30 A at 3 MHz, 51 A at 1 MHz, 36 A at 300 kHz, and 22 A at 100 kHz at 65 °C. The capacitance tolerance is ±5% (J), and the operating temperature range is from -55 °C to +125 °C.