The 301682U020GS2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a 6800 μF capacitance, 20 Vdc rating, and a 1.02 inch diameter by 3.15 inch height case. It has a maximum ESR of 34.1 mΩ at 120 Hz and a ripple current rating of 5.87 A at 120 Hz and 7.75 A at 20 kHz. The capacitor operates over a temperature range of -55°C to +105°C and has a 4000 hour load life at 85°C under full load. It features a three-lead, reverse-proof mounting configuration and complies with RoHS standards.
Datasheet Summary Powered by GS/AI
The 301682U020GS2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a 6800 μF capacitance, 20 Vdc rating, and a 1.02 inch diameter by 3.15 inch height case. It has a maximum ESR of 34.1 mΩ at 120 Hz and a ripple current rating of 5.87 A at 120 Hz and 7.75 A at 20 kHz. The capacitor operates over a temperature range of -55°C to +105°C and has a 4000 hour load life at 85°C under full load. It features a three-lead, reverse-proof mounting configuration and complies with RoHS standards.