The 301392U6R3HE2 is a radial leaded aluminum electrolytic capacitor designed for switching power supply outputs and UPS battery stiffening, featuring ultra-low ESR and high ripple current capability. It has a capacitance of 3900 µF, a rated voltage of 6.3 Vdc, and a case size of 0.895 x 1.15 inches with two leads. The part achieves a maximum ESR of 100.0 mΩ at 120 Hz and 61.1 mΩ at 20 kHz, with a ripple current rating of 2.24 A at 85°C and 2.71 A at 25°C. It operates across a temperature range of -55°C to +105°C and has a load life of 2000 hours at full load and 85°C. The capacitor includes a polyester insulation and epoxy end seal. Series variants share the same temperature range, load life characteristics, and high ripple current performance with ESR values as low as 6 mΩ, and a series inductance of 12 to 16 nH.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301392U6R3HE2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |