The Type 301R is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for power-supply outputs and UPS battery stiffening. It has a capacitance of 6800 µF, a rated voltage of 20 Vdc, and an ESR of 28.3 mΩ at 25°C and 15.8 mΩ at 85°C. The ripple current rating is 5.78 A at 85°C and 7.28 A at 20 kHz. It measures 22.6 mm in diameter and 54.6 mm in length with a lead spacing of 7.62 mm. The capacitor operates from -55°C to +105°C and has a guaranteed load life of 4000 hours at 85°C with full voltage bias.
Datasheet Summary Powered by GS/AI
The Type 301R is a two-lead, ultra-low ESR, switching power grade radial aluminum electrolytic capacitor designed for power-supply outputs and UPS battery stiffening. It has a capacitance of 6800 µF, a rated voltage of 20 Vdc, and an ESR of 28.3 mΩ at 25°C and 15.8 mΩ at 85°C. The ripple current rating is 5.78 A at 85°C and 7.28 A at 20 kHz. It measures 22.6 mm in diameter and 54.6 mm in length with a lead spacing of 7.62 mm. The capacitor operates from -55°C to +105°C and has a guaranteed load life of 4000 hours at 85°C with full voltage bias.