The 301153U010HS2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a capacitance of 15,000 µF, rated for 10 Vdc, and featuring a 0.895 inch diameter and 3.15 inch height. It has a maximum ESR of 23.7 mΩ at 120 Hz and 13.7 mΩ at 20 kHz, and supports a ripple current of 7.66 A at 85°C. The capacitor operates from -55°C to 105°C, has a load life of 4,000 hours at full load and 85°C, and a series inductance of 12 to 16 nH. It uses a bare can with PVC insulation and epoxy end seal, and has a 7.62 mm lead spacing with 0.040 inch (18 AWG) leads. The part replaces multiple smaller capacitors and exhibits over 90% capacitance retention at -40°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301153U010HS2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |