The 301103U016JL2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, with a capacitance of 10,000 µF, a rated voltage of 16 Vdc, two leads, and an insulated epoxy end seal. It has a case size of 1.02 x 2.15 inches, a maximum ESR of 31.8 mΩ at 120 Hz and 19.7 mΩ at 20 kHz, and a ripple current rating of 5.86 A at 120 Hz and 7.01 A at 20 kHz at 85°C. The capacitor operates over a temperature range of -55°C to +105°C, with a load life of 4000 hours at full load and 85°C. The series exhibits a series inductance of 12 to 16 nH and maintains over 90% of its rated capacitance at -40°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 301103U016JL2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |