The MDL901K132BAI is a polypropylene film DC link capacitor designed for inverter applications in wind, solar, fuel cell, and UPS systems. It has a capacitance of 900 µF, a rated voltage of 1300 Vdc, and operates at a maximum ambient temperature of 70 °C. The capacitor measures 101 mm in width and 203 mm in length, with M8 insert terminals and an aluminum case. It supports a maximum rms current of 200 A at 55 °C, has a typical ESR of 0.41 mΩ at 10 kHz, and provides thermal resistances of 0.66 °C/W (case-to-core) and 0.77 °C/W (case-to-air). The device meets IEC 61071 standards and is rated for 200,000 hours of life at 60 °C core temperature under rated voltage.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL901K132BAI |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 900 microF |