The MDL601K132AAI is a polypropylene DC link capacitor for inverter applications, with a capacitance of 600 µF, a rated DC voltage of 1300 V, and a maximum ripple current of 200 A at 55 °C. It has a terminal torque of 7 Nm, an aluminum case, and dry resin encapsulation rated UL94V-0. Dimensions are 76 mm width and 203 mm length, with M8 insert terminals. The device operates from -25 °C to 70 °C ambient, meets IEC 61071, and has a typical thermal resistance from case to ambient of 0.88 °C/W.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL601K132AAI |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 600 microF |