The MDL302K901ABM is a polypropylene DC link capacitor for inverter applications, with a capacitance of 3000 µF and a rated voltage of 900 Vdc. It has a width of 76 mm and a length of 367 mm, with M10 stud terminals. The part operates within a temperature range of -25 °C to 70 °C, has a typical ESR of 0.10 mΩ at 10 kHz, and supports a maximum rms current of 400 A at 55 °C. The case is aluminum with dry resin encapsulation meeting UL94V-0, and terminal torque is specified at 8.5 Nm maximum. It meets IEC 61071 standards and offers a typical reliability of 300 FIT. Thermal resistance values are 0.35 °C/W for case-to-core and 0.48 °C/W for case-to-air.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL302K901ABM |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 3000 microF |