The MDL series consists of polypropylene film DC link capacitors designed for high current and high capacitance in inverter applications such as wind, solar, and UPS systems. Each capacitor has a capacitance range of 600 to 4200 µF, a rated voltage of 900 to 1300 Vdc, and operates within an ambient temperature range of -25 °C to 70 °C. The case is made of aluminum with a dry resin filing rated UL94V-0, and terminals are tin-plated aluminum with a maximum torque of 8.5 Nm. The series meets IEC 61071 standards, has a typical reliability of 300 FIT, and a life expectancy of 200,000 hours at 60 °C core temperature. Dimensions vary by model, with case widths of 76 mm or 101 mm and lengths of 203 mm or 367 mm.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL152K901AAM |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1500 microF |