The MDL series consists of polypropylene DC link capacitors designed for high ripple current and high capacitance in inverter applications such as wind, solar, and UPS systems. The part MDL132K112BAM corresponds to a variant with 1300 µF capacitance, 1100 Vdc rating, 101 mm width, and 367 mm length, featuring two M8 insert terminals. It has a maximum RMS current of 400 A at 55 °C, a 10 kHz ESR of 0.12 mΩ, thermal resistance Θcc of 0.35 °C/W and Θca of 0.48 °C/W, and is enclosed in an aluminum case with dry resin UL94V-0. The operating temperature range is -25 °C to 70 °C ambient, with a rated test voltage of 150% DC voltage for 10 seconds between terminals and 4 kVac between terminals and case. The device complies with IEC 61071 and has a life expectancy of 200,000 hours at 60 °C core temperature under rated voltage.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL132K112BAM |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1300 microF |