The MDL132K112BAI is a polypropylene film DC link capacitor for inverter applications, with a capacitance of 1300 µF, a rated voltage of 1100 Vdc, and a maximum rms current of 200 A at 55 °C. It features a width of 101 mm, a length of 203 mm, and two M8 insert terminals. The capacitor has a typical ESR of 0.35 mΩ at 10 kHz, a thermal resistance of 0.77 °C/W case-to-ambient, and operates within an ambient temperature range of -25 °C to 70 °C. The case is aluminum with a dry resin UL94V-0 encapsulation, and terminal torque is rated up to 8.5 Nm. It complies with IEC 61071 and has a life expectancy of 200,000 hours at 60 °C core temperature under rated voltage.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL132K112BAI |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1300 microF |