The MDL901K112AAI is a polypropylene DC link capacitor for inverter applications, offering 900 µF capacitance at 1100 Vdc with ±10% tolerance. It has dimensions of 76 mm width and 203 mm length, with M8 insert terminals. The capacitor operates at a maximum ambient temperature of 70 °C and exhibits a typical 10 kHz ESR of 0.27 mΩ and a maximum ripple current of 200 A. Thermal resistance is 0.59 °C/W from case to core and 0.88 °C/W from case to ambient. The case is aluminum with dry resin fill compliant with UL94V-0, and terminal torque is rated up to 8.5 Nm. It meets IEC 61071 standards and is designed for long-life operation in power conversion systems.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL901K112AAI |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 900 microF |