The MDL212K901BAI is a polypropylene DC link capacitor in the MDL series, designed for high-current inverter applications such as wind, solar, and UPS systems. It has a capacitance of 2100 µF, a rated DC voltage of 900 V, and a case size of 101 mm width and 203 mm length. The capacitor features M8 insert terminals, an aluminum case, and dry resin encapsulation rated UL94V-0. It supports a maximum rms current of 200 A at 55 °C, with a typical ESR of 0.29 mΩ at 10 kHz. Operating temperature ranges from -25 °C to 70 °C ambient, with a core temperature limit of 95 °C. Thermal resistance is 0.66 °C/W case-to-ambient and 0.77 °C/W case-to-core. The part meets IEC 61071 standards and requires a maximum terminal torque of 8.5 Nm.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL212K901BAI |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 2100 microF |