The MDL series consists of polypropylene film DC link capacitors designed for high-current inverter applications in wind, solar, fuel cell, and UPS systems. The part MDL262K112BBM is a variant in this series with a capacitance of 2600 µF, rated voltage of 1100 Vdc, dimensions of 101 mm width and 367 mm length, and M10 stud terminals. It has a maximum RMS ripple current of 400 A at 55 °C, an ESR of 0.16 mΩ at 10 kHz, and a thermal resistance of 0.42 °C/W from case to ambient. The capacitor operates within an ambient temperature range of -25 °C to 70 °C, is housed in an aluminum case with dry resin UL94V-0 encapsulation, and meets IEC 61071 standards.
Type MDL series uses the most advanced metallized film technology for long, life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for wind, solar, fuel cells, UPS systems and more.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MDL262K112BBM |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 2600 microF |