Littelfuse, Inc. Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 350mA/200mA to 2.3A/1.9A sink/source Output Current Capabilities | |
| As a pioneer of Press-Pack IGBT technology, we are able to offer a range of class leading devices with voltage ratings of 1.7kV (900V DC link), 2.5kV (1.25kV DC link),... | |
| Compact and powerful solution with X2PT igbts for either boost or brake chopper applications | |
| Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. | |
| Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art 5th generation (GenX5™) Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and... | |
| Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. | |
| Floating high-side driver enables bootstrap operation to 600V | |
|
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYK100N65B3D1 -- IXYK100N65B3D1
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYN100N65B3D1 -- IXYN100N65B3D1
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYN120N65B3D1 -- IXYN120N65B3D1
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYN120N65C3D1 -- IXYN120N65C3D1
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYP10N65C3D1M -- IXYP10N65C3D1M
Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYP15N65C3D1M -- IXYP15N65C3D1M
|
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low... |
| Our Surface Mount Power Device (SMPD) packaging technology is an expansion of the ISOPLUS™ package portfolio to include modules that can be assembled in standard surface mount (SMD) soldering processes... | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Boost Choppers - Series: Boost Configuration XPT IGBT - MIXA225RF1200TSF | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Buck Choppers - Series: Buck Configuration XPT IGBT - MIXA150Q1200VA | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Phase Leg - Series: Phase Leg XPT IGBT - MIXA225PF1200TSF | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Phase Leg - Series: Phase Leg XPT IGBT - MIXA300PF1200TSF | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Phase Leg - Series: Phase Leg XPT IGBT - MIXA450PF1200TSF | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG120W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG180W1200PTEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG180W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG240W1200PZTEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack X2PT IGBT Module - MIXG240W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA100W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA150W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA30W1200TED | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA40W1200TED | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA80W1200PTEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA80W1200TED | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: Six Pack XPT IGBT Module - MIXA80W1200TEH | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: SixPack Trench IGBT Module - MWI150-12T8T | |
| Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: SixPack Trench IGBT Module - MWI75-12T7T | |
| Rugged XPT igbts with fast switching SONIC diodes for high commutation robustness for switched reluctance motor drives or step up and step down converters. | |
| Single Package Driver for 3-Phase Motor Control and Power Inverters | |
| The boost configuration offers a compact and powerfull solution with 2nd generation X2PT igbts for either boost or brake chopper applications. | |
| The boost configuration offers a compact and powerfull solution with Trench igbts for either boost or brake chopper applications. | |
| The build in boost configuration offers a compact solution either in boost (PFC) or brake applications and in combination with buck series a solution for switched reluctance motor drives. | |
| The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated Trench igbts in combination with fast switching SONIC free wheeling diodes. | |
| The Converter + Brake + Inverter series utilizes rugged input rectifier diodes and short circuit rated XPT igbts in combination with fast switching SONIC free wheeling diodes. | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary use includes Ignition, Direct Fuel... | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel... | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel... | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include motorbike ignition, Direct... | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Overvoltage clamped protection for use in inductive coil driver applications. Primary uses include Ignition, Direct Fuel... | |
| This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Overvoltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel... | |
| Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs | |
| Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses,... | |
| Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance,... |
| << Prev |