Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082967-NGB8204ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 115W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IGBT Transistors 400V 18A IGBT CLAMP
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1082967-NGB8204ANT4G | NGB8204ANT4G |
| Product Name | IGBTs - Single - NGB8204ANT4G | IGBT Transistors |
| VCE(on) | 2.5 volts |