Littelfuse, Inc. Power Semiconductors & Control ICs - IGBTs - Ignition - Series: LGB15N41ATI - NGB15N41ACLT4G NGB15N41ACLT4G

Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote Datasheet
Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - IGBTs - Ignition - Series: LGB15N41ATI - NGB15N41ACLT4G - NGB15N41ACLT4G - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - IGBTs - Ignition - Series: LGB15N41ATI - NGB15N41ACLT4G
NGB15N41ACLT4G
Power Semiconductors & Control ICs - IGBTs - Ignition - Series: LGB15N41ATI - NGB15N41ACLT4G NGB15N41ACLT4G
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

Supplier's Site
Singapore, Singapore
IGBT Transistor
279-NGB15N41ACLT4G
IGBT Transistor 279-NGB15N41ACLT4G
Insulated Gate Bipolar Transistor, Product overview: NGB15N41ACLT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB15N41ACLT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: NGB15N41ACLT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB15N41ACLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGB15N41ACLT4G
IGBT Transistors NGB15N41ACLT4G
IGBT Transistors 15 AMP, 410V CLAMP

IGBT Transistors 15 AMP, 410V CLAMP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB15N41ACLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB15N41ACLT4G
Discrete Semiconductor Products - Transistors - IGBTs NGB15N41ACLT4G
IGBT 440V 15A 107W D2PAK3

IGBT 440V 15A 107W D2PAK3

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGB15N41ACLT4G 279-NGB15N41ACLT4G NGB15N41ACLT4G NGB15N41ACLT4G
Product Name Power Semiconductors & Control ICs - IGBTs - Ignition - Series: LGB15N41ATI - NGB15N41ACLT4G IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.9 volts
Unlock Full Specs
to access all available technical data