Littelfuse, Inc. IGBTs - Single - NGB18N40ACLBT4G NGB18N40ACLBT4G

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082962-NGB18N40ACLB T4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 115W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082962-NGB18N40ACLB T4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 115W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGB18N40ACLBT4G - 1082962-NGB18N40ACLBT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB18N40ACLBT4G
1082962-NGB18N40ACLBT4G
IGBTs - Single - NGB18N40ACLBT4G 1082962-NGB18N40ACLBT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082962-NGB18N40ACLB T4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 115W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082962-NGB18N40ACLBT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 115W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-NGB18N40ACLBT4G
IGBT Transistor 279-NGB18N40ACLBT4G
Insulated Gate Bipolar Transistor, Product overview: NGB18N40ACLBT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB18N40ACLBT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: NGB18N40ACLBT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB18N40ACLBT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB18N40ACLBT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB18N40ACLBT4G
Discrete Semiconductor Products - Transistors - IGBTs NGB18N40ACLBT4G
IGBT 430V 18A 115W D2PAK3

IGBT 430V 18A 115W D2PAK3

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGB18N40ACLBT4G
IGBT Transistors NGB18N40ACLBT4G
IGBT Transistors IGBT 18 AMP 400V CLAMP

IGBT Transistors IGBT 18 AMP 400V CLAMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1082962-NGB18N40ACLBT4G 279-NGB18N40ACLBT4G NGB18N40ACLBT4G NGB18N40ACLBT4G
Product Name IGBTs - Single - NGB18N40ACLBT4G IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2.5 volts
Unlock Full Specs
to access all available technical data