The VUB145-16NOXT is a three-phase rectifier bridge with integrated brake IGBT and diode in an E2-Pack package, designed for drive inverter applications. It features a 1600 V repetitive reverse blocking voltage for the rectifier, 1200 V collector-emitter voltage for the IGBT, and a continuous rectifier current of 150 A. The IGBT supports a maximum collector current of 180 A at 25°C and has a saturation voltage of 1.7 to 2.1 V. The module includes an NTC thermistor for temperature sensing, a copper base plate, and is isolated to 3600 V~. The package has a height of 17 mm and uses soldering pins for PCB mounting. It is RoHS compliant and meets X2PT technology standards for ruggedness, including 10 µs short-circuit capability. Thermal resistance from junction to case is 0.5 K/W for the rectifier and 0.25 K/W for the IGBT.
Three Phase Rectifier Bridge with IGBT and Fast Recovery Diode 19-Pin Box Product overview: VUB145-16NOXT from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VUB145-16NOXT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-VUB145-16NOXT |
| Product Name | IGBT Transistor |
| Package Type | Box |