VUB120-16NOXT is a three-phase rectifier bridge with integrated brake chopper module in a V2-Pack package, designed for motor drive inverter applications. The module has a 1600 V repetitive reverse blocking voltage, 180 A continuous rectifier current, and a 1200 V IGBT with 180 A collector current. It includes an NTC temperature sensor and features a DCB ceramic base plate with 3600 V~ electrical isolation. The package is 17 mm high, uses soldering pins for PCB mounting, and weighs 76 g. It meets RoHS compliance and is rated for junction temperatures up to 150 °C. Thermal resistance from junction to case is 0.6 K/W for the rectifier and 0.25 K/W for the IGBT.
Three Phase Rectifier Bridge with Brake Chopper 12-Pin Box Product overview: VUB120-16NOXT from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VUB120-16NOXT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-VUB120-16NOXT |
| Product Name | IGBT Transistor |
| Package Type | Box |