Littelfuse, Inc. IGBTs NGB8207ABNT4G

Description
NGB8207ABNT4G, IGNITION IGBT 20 A 365 V
Request a Quote Datasheet
Description
NGB8207ABNT4G, IGNITION IGBT 20 A 365 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 8051753P - RS Components, Ltd.
Corby, Northants, United Kingdom
NGB8207ABNT4G, IGNITION IGBT 20 A 365 V

NGB8207ABNT4G, IGNITION IGBT 20 A 365 V

Supplier's Site
IGBTs - 8051753 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8051753
IGBTs 8051753
NGB8207ABNT4G, IGNITION IGBT 20 A 365 V

NGB8207ABNT4G, IGNITION IGBT 20 A 365 V

Supplier's Site
IGBTs - 1710128 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1710128
IGBTs 1710128
NGB8207ABNT4G, IGNITION IGBT 20 A 365 V

NGB8207ABNT4G, IGNITION IGBT 20 A 365 V

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGB8207ABNT4G
IGBT Transistors NGB8207ABNT4G
IGBT Transistors 365V 20A IGBT IGNITION

IGBT Transistors 365V 20A IGBT IGNITION

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 8051753P 8051753 NGB8207ABNT4G
Product Name IGBTs IGBTs IGBT Transistors
Package Type TO-263; TO-263 TO-263; D2pak (to-263)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGZ75XS65C - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - NGTB45N60S1WG - 887243-NGTB45N60S1WG - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3
Features IGBT Trench 600 V 90 A 300 W Through Hole TO-247-3
View Details