Littelfuse, Inc. Ignition IGBT, 15 A, 410 V NGD15N41ACLT4G

Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote
Description
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NGD15N41ACLT4G is a 15 A, 410 V N-channel ignition IGBT in a DPAK package for inductive coil driver applications. It integrates ESD protection and a temperature-compensated gate-collector voltage clamp to limit load stress. The device has a collector-emitter saturation voltage of up to 2.1 V at 10 A and 4.5 V gate-emitter voltage, with a peak pulsed current of 50 A. It withstands 250 mJ of unclamped inductive switching energy at 25°C and operates from −55°C to +175°C. Thermal resistance from junction to case is 1.4 °C/W. The package measures 14.48 to 15.75 mm in length and 9.66 to 10.28 mm in width, with a lead height of 2.80 to 3.93 mm. It is a Pb-free device designed for surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The NGD15N41ACLT4G is a 15 A, 410 V N-channel ignition IGBT in a DPAK package for inductive coil driver applications. It integrates ESD protection and a temperature-compensated gate-collector voltage clamp to limit load stress. The device has a collector-emitter saturation voltage of up to 2.1 V at 10 A and 4.5 V gate-emitter voltage, with a peak pulsed current of 50 A. It withstands 250 mJ of unclamped inductive switching energy at 25°C and operates from −55°C to +175°C. Thermal resistance from junction to case is 1.4 °C/W. The package measures 14.48 to 15.75 mm in length and 9.66 to 10.28 mm in width, with a lead height of 2.80 to 3.93 mm. It is a Pb-free device designed for surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
Ignition IGBT, 15 A, 410 V - NGD15N41ACLT4G - Littelfuse, Inc.
Rosemont, IL, United States
Ignition IGBT, 15 A, 410 V
NGD15N41ACLT4G
Ignition IGBT, 15 A, 410 V NGD15N41ACLT4G
This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

This Logic Level Insulated Gate Bipolar Transistor (IGBT) features monolithic circuitry integrating ESD and Over-Voltage clamped protection for use in inductive coil drivers applications. Primary uses include Ignition, Direct Fuel Injection, or wherever high voltage and high current switching is required. End Products: Automotive DPAK Package Offers Smaller Footprint and Increased Board Space Gate-Emitter ESD Protection Temperature Compensated Gate-Collector Voltage Clamp Limits Stress Applied to Load Integrated ESD Diode Protection New Cell Design Increases Unclamped Inductive Switching (UIS) Energy Per Area Short-Circuit Withstand Capability Low Threshold Voltage to Interface Power Loads to Logic or Microprocessor Devices Low Saturation Voltage High Pulsed Current Capability Optional Gate Resistor (RG) and Gate-Emitter Resistor (RGE)

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-NGD15N41ACLT4G
IGBT Transistor 279-NGD15N41ACLT4G
Insulated Gate Bipolar Transistor, Product overview: NGD15N41ACLT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD15N41ACLT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: NGD15N41ACLT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD15N41ACLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGD15N41ACLT4G - 1082977-NGD15N41ACLT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD15N41ACLT4G
1082977-NGD15N41ACLT4G
IGBTs - Single - NGD15N41ACLT4G 1082977-NGD15N41ACLT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082977-NGD15N41ACLT 4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 107W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.2V @ 4V, 10A Turn-on and Turn-off delay time: -/4μs Testing Conditions: 300V, 6.5A, 1 kOhm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082977-NGD15N41ACLT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 107W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.2V @ 4V, 10A
Turn-on and Turn-off delay time: -/4μs
Testing Conditions: 300V, 6.5A, 1 kOhm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGD15N41ACLT4G
IGBT Transistors NGD15N41ACLT4G
IGBT Transistors IGNITION IGBT 15 A, 410 V

IGBT Transistors IGNITION IGBT 15 A, 410 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGD15N41ACLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGD15N41ACLT4G
Discrete Semiconductor Products - Transistors - IGBTs NGD15N41ACLT4G
IGBT 440V 15A DPAK

IGBT 440V 15A DPAK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGD15N41ACLT4G 279-NGD15N41ACLT4G 1082977-NGD15N41ACLT4G NGD15N41ACLT4G NGD15N41ACLT4G
Product Name Ignition IGBT, 15 A, 410 V IGBT Transistor IGBTs - Single - NGD15N41ACLT4G IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.9 volts 2.2 volts
Unlock Full Specs
to access all available technical data