Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082974-NGB8207BNT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 365V
Maximum Power Dissipation: 165W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.6V @ 4V, 20A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IGBT Transistors 365V 20A IGBT
IGBT 365V 20A 165W D2PAK3
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1082974-NGB8207BNT4G | NGB8207BNT4G | NGB8207BNT4G |
| Product Name | IGBTs - Single - NGB8207BNT4G | IGBT Transistors | Single IGBTs |
| VCE(on) | 2.6 volts |