The T0285NC33E is an insulated gate bipolar transistor designed for high-power switching applications, rated for a collector-emitter voltage of 3300 V and a continuous collector current of 285 A. It is housed in a module package with a weight of 0.5 kg and supports double-sided cooling. The device operates within a junction temperature range of -40 to +125 °C and has a maximum power dissipation of 1.85 kW. The collector-emitter saturation voltage is up to 3.80 V at 285 A and 15 V gate-emitter voltage. The thermal resistance from junction to sink is 54.6 K/kW when double-sided cooled.
As a pioneer of Press-Pack IGBT technology, we are able to offer a range of class leading devices with voltage ratings of 1.7kV (900V DC link), 2.5kV (1.25kV DC link), 3.3kV (1.8kV DC link), 4.5kV (2.8kV DC link), and 6.5kV (3.6kV DC link). The construction of these devices is totally free from wire and solder bonds which all but eliminates the problems of mechanical fatigue associated with conventional modules. Internal stray inductance in both the gate connections and emitter connections is vastly reduced when compared to conventional modules leading to improved ruggedness and short circuit behavior, which is further enhanced by direct cooling of the emitter side of the chip. For additional technical details, please contact support .
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | T0285NC33E |
| Product Name | Power Semiconductors & Control ICs - IGBTs - Series: Capsule Type - T0285NC33E |
| VCES | 3300 volts |