The MIXA60W1200TED is a six-pack IGBT module with a 1200 V collector-emitter voltage rating and 85 A continuous collector current at 25°C, designed for applications such as AC motor drives, solar inverters, and uninterruptible power supplies. It features an E2-Pack standard outline with an insulated copper base plate and soldering pins for PCB mounting. The module includes a temperature-sensing NTC resistor and a short-circuit rating of 10 µs. Total power dissipation is 290 W at 25°C, with a thermal resistance junction-to-case of 0.43 K/W per IGBT and 0.6 K/W per diode. The operating junction temperature range is -40°C to 125°C, with a maximum virtual junction temperature of 150°C. The module has a 3000 V~ isolation voltage and weighs 180 g.
Trans IGBT Module N-CH 1200V 85A 290W 28-Pin E2-Pack Box Product overview: MIXA60W1200TED from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 85A, 290W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 85A, 290W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MIXA60W1200TED can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-MIXA60W1200TED |
| Product Name | 1200V 85A 290W IGBT Transistor |
| PD | 290 milliwatts |