Littelfuse, Inc. IGBTs - Single - NGB8245NT4G NGB8245NT4G

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082976-NGB8245NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Maximum Power Dissipation: 150W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2V @ 4V, 15A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082976-NGB8245NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Maximum Power Dissipation: 150W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2V @ 4V, 15A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGB8245NT4G - 1082976-NGB8245NT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB8245NT4G
1082976-NGB8245NT4G
IGBTs - Single - NGB8245NT4G 1082976-NGB8245NT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082976-NGB8245NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 500V Maximum Power Dissipation: 150W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2V @ 4V, 15A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082976-NGB8245NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2V @ 4V, 15A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-NGB8245NT4G
IGBT Transistor 279-NGB8245NT4G
Insulated Gate Bipolar Transistor, Product overview: NGB8245NT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8245NT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: NGB8245NT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8245NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB8245NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB8245NT4G
Discrete Semiconductor Products - Transistors - IGBTs NGB8245NT4G
IGBT 490V 20A 150W D2PAK3

IGBT 490V 20A 150W D2PAK3

Supplier's Site
Single IGBTs - NGB8245NT4G - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGB8245NT4G
Single IGBTs NGB8245NT4G
IGBT 490V 20A 150W D2PAK3

IGBT 490V 20A 150W D2PAK3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
NGB8245NT4G
IGBT Transistors NGB8245NT4G
IGBT Transistors IGBT 20A, 450V NCHANNEL

IGBT Transistors IGBT 20A, 450V NCHANNEL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1082976-NGB8245NT4G 279-NGB8245NT4G NGB8245NT4G NGB8245NT4G NGB8245NT4G
Product Name IGBTs - Single - NGB8245NT4G IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
VCE(on) 2 volts
Unlock Full Specs
to access all available technical data