Littelfuse, Inc. N-Channel 18A 500V DPAK IGBT Transistor NGD18N45CLBT4G

Description
Insulated Gate Bipolar Transistor, 18A I(C), 500V V(BR)CES, N-Channel, DPAK-3/2 Product overview: NGD18N45CLBT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 500V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18A, 500V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD18N45CLBT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 18A I(C), 500V V(BR)CES, N-Channel, DPAK-3/2 Product overview: NGD18N45CLBT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 500V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18A, 500V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD18N45CLBT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 18A 500V DPAK IGBT Transistor
279-NGD18N45CLBT4G
N-Channel 18A 500V DPAK IGBT Transistor 279-NGD18N45CLBT4G
Insulated Gate Bipolar Transistor, 18A I(C), 500V V(BR)CES, N-Channel, DPAK-3/2 Product overview: NGD18N45CLBT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 500V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18A, 500V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD18N45CLBT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 18A I(C), 500V V(BR)CES, N-Channel, DPAK-3/2 Product overview: NGD18N45CLBT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 500V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18A, 500V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD18N45CLBT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGD18N45CLBT4G - 929118-NGD18N45CLBT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD18N45CLBT4G
929118-NGD18N45CLBT4G
IGBTs - Single - NGD18N45CLBT4G 929118-NGD18N45CLBT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 929118-NGD18N45CLBT4 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 500 V 18 A 115 W Surface Mount TO-252, (D-Pak) Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.29.0095 Other Part Number: NGD18N45CLBT4GTR, NGD18N45CLBT4GCT, NGD18N45CLBT4GDKR, -NGD18N45CLBT4G, NGD18N45CLBT4G-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 929118-NGD18N45CLBT4G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 500 V 18 A 115 W Surface Mount TO-252, (D-Pak)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0095
Other Part Number: NGD18N45CLBT4GTR, NGD18N45CLBT4GCT, NGD18N45CLBT4GDKR, -NGD18N45CLBT4G, NGD18N45CLBT4G-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGD18N45CLBT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGD18N45CLBT4G
Discrete Semiconductor Products - Transistors - IGBTs NGD18N45CLBT4G
IGBT 500V 18A DPAK

IGBT 500V 18A DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGD18N45CLBT4G
IGBT Transistors NGD18N45CLBT4G
IGBT Transistors 450V 18A IGBT IGNITION

IGBT Transistors 450V 18A IGBT IGNITION

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGD18N45CLBT4G 929118-NGD18N45CLBT4G NGD18N45CLBT4G NGD18N45CLBT4G
Product Name N-Channel 18A 500V DPAK IGBT Transistor IGBTs - Single - NGD18N45CLBT4G Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data