The MUBW15-12A6K is a three-phase brake, rectifier, and inverter module integrating NPT IGBTs and epitaxial free-wheeling diodes for AC motor drives. It is housed in an E-pack package with an insulated copper base plate and PCB-mounting solder pins, featuring a temperature sensor. The inverter IGBTs are rated for 1200 V collector-emitter voltage and 19 A continuous collector current at 25°C, with a saturation voltage of 3.0 to 3.4 V at 15 A and 25°C. The brake chopper IGBT shares the same voltage and current ratings but has a lower saturation voltage of 2.9 to 3.4 V. Diodes support up to 26 A forward current, with a forward voltage of 2.3 to 3.5 V. Thermal resistance from junction to case is 1.35 K/W for IGBTs and 1.6 K/W for diodes. The module is UL registered and designed for single or three-phase grid input.
IGBT, MODULE, N-CH, 1.2KV, 19A; Transistor Polarity:N Channel; DC Collector Current:19A; Collector Emitter Saturation Voltage Vce(on):3V; Power Dissipation Pd:90W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 34AC1926 |
| Product Name | Igbt, Module, N-Ch, 1.2Kv, 19A; Transistor Polarity Ixys Semiconductor |
| PD | 90000 milliwatts |