MWI75-12T7T is a six-pack IGBT module with integrated free-wheeling diodes for three-phase inverter applications in AC motor drives, solar inverters, and uninterruptible power supplies. It features trench IGBT technology with a 1200 V collector-emitter voltage rating, 75 A continuous collector current at 80°C, and a 1.7 V typical saturation voltage. The module includes a temperature-sensing NTC thermistor and an insulated copper base plate with solderable pins for PCB mounting. It has a thermal resistance junction-to-case of 0.35 K/W per IGBT and 0.4 K/W per diode, and meets a 2500 V~ isolation voltage. The package is a standardized E2-Pack outline with a physical weight of 180 g and an operating temperature range of -40°C to 125°C. The part complies with IEC 60286-3 and RoHS standards.
Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: SixPack Trench IGBT Module - MWI75-12T7T
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MWI75-12T7T |
| Product Name | Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Three-Phase Bridges - IGBT Modules - Series: SixPack Trench IGBT Module - MWI75-12T7T |
| VCES | 1200 volts |